(NFPA) - NFPA T2.12.1

Hydraulic Fluid Power - Systems and Products - Method of Measuring Average Steady-State Pressure

inactive
Buy Now
Organization: (NFPA)
Publication Date: 8 July 2002
Status: inactive
Page Count: 17
scope:

This standard is limited to the measurement of average steady-state static pressure in a closed conductor that meets the following criteria:

-- must be transmitting hydraulic fluid power;

-- average fluid velocities are less than 25 meters per second (82 ft/sec);

-- average steady-state static pressure is less than 70 Mpa (10,000 psi);

-- inside diameters are greater than 3.0 millimeters (0.120 in);

-- sensor is not flush-mounted with, or an integral part of, the closed fluid conductor wall.

Document History

July 8, 2002
Hydraulic fluid power – Systems and products – Method of measuring average steady-state pressure [to be used in conjunction with NFPA/T2.12.10]
This standard is limited to the measurement of average steady-state static pressure in a closed conductor that meets the following criteria:  — must be transmitting hydraulic fluid power;  —...
July 8, 2002
Hydraulic fluid power – Systems and products – Method of measuring average steady-state pressure [to be used in conjunction with NFPA/T2.12.10]
This standard is limited to the measurement of average steady-state static pressure in a closed conductor that meets the following criteria: — must be transmitting hydraulic fluid power; — average...
NFPA T2.12.1
July 8, 2002
Hydraulic Fluid Power - Systems and Products - Method of Measuring Average Steady-State Pressure
This standard is limited to the measurement of average steady-state static pressure in a closed conductor that meets the following criteria: -- must be transmitting hydraulic fluid power; -- average...
January 1, 1993
Hydraulic Fluid Power - Systems and Products - Method of Measuring Average Steady-State Pressure First Edition
A description is not available for this item.
Advertisement