IEC 61033

Test Methods for the Determination of Bond Strength of Impregnating Agents to an Enamelled Wire Substrate

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 1991
Status: active
Page Count: 35
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This standard describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins to an enamelled wire substrate. Bond strength may be affected by cure, by test temperature, by thermal ageing, and for any impregnating agent, by the chosen type of wire enamel.

These three methods of test cover the prevailing standard practice of testing bond strength. For a certain group of materials, one of these methods may be assigned to be the referee method subject to a specification in the relevant specification sheet.

 

Document History

IEC 61033
April 1, 1991
Test Methods for the Determination of Bond Strength of Impregnating Agents to an Enamelled Wire Substrate
This standard describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins to an enamelled wire substrate. Bond...
April 1, 1991
Test Methods for the Determination of Bond Strength of Impregnating Agents to an Enamelled Wire Substrate
A description is not available for this item.

References

Advertisement