ETSI - TS 102 428

Digital Audio Broadcasting (DAB); DMB video service; User Application Specification

inactive
Organization: ETSI
Publication Date: 1 June 2005
Status: inactive
Page Count: 30
scope:

The present document specifies the user application for video services carried via DAB. It also includes profile definitions for the application.

The user application is delivered using the MSC stream mode (EN 300 401 [1]) including additional error protection (TS 102 427 [2]).

The present document defines the components of the video services; the content compression, the synchronization mechanism and multiplexing mechanism. The components of the service are the video object, the audio object, and the auxiliary data object. All the objects are packetized and synchronized using MPEG-4 SL (ISO/IEC 14496-1 [4]). The present document also specifies the mechanism for the multiplexing of the multimedia data using MPEG-2 TS (ISO/IEC 14496-1 [4]). For efficiency, some appropriate restrictions to MPEG-4 SL and MPEG-2 TS are specified.

Document History

April 1, 2009
Digital Audio Broadcasting (DAB); DMB video service; User application specification
A description is not available for this item.
TS 102 428
June 1, 2005
Digital Audio Broadcasting (DAB); DMB video service; User Application Specification
The present document specifies the user application for video services carried via DAB. It also includes profile definitions for the application. The user application is delivered using the MSC...

References

Advertisement