BSI - BS 5372

Specification for Dimensions of cable terminations for multi-core extruded solid dielectric insulated distribution cables of rated voltages 600/1000 V and 1900/3300 V having copper or aluminium conductors

inactive
Buy Now
Organization: BSI
Publication Date: 15 June 1997
Status: inactive
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

Specifies the dimensions which should be observed in the design of cable terminations, having uninsulated conductor fittings, for external cables on electrical equipment, to enable the cables to be connected satisfactorily. Conductor sizes are from 10 to 300 mm2.

Document History

June 15, 1997
Specification for Dimensions of cable terminations for multi-core extruded solid dielectric insulated distribution cables of rated voltages 600/1000 V and 1900/3300 V having copper or aluminium conductors
Specifies the dimensions which should be observed in the design of cable terminations, having uninsulated conductor fittings, for external cables on electrical equipment, to enable the cables to be...
BS 5372
June 15, 1997
Specification for Dimensions of cable terminations for multi-core extruded solid dielectric insulated distribution cables of rated voltages 600/1000 V and 1900/3300 V having copper or aluminium conductors
Specifies the dimensions which should be observed in the design of cable terminations, having uninsulated conductor fittings, for external cables on electrical equipment, to enable the cables to be...
February 28, 1989
Dimensions of Cable Terminations for 3-Core and 4-Core Polymeric Insulated Cables of Rated Voltages 600/1000V and 1900/3300V Having Aluminium Conductors
Dimensions for cables with solid and stranded aluminium conductors of size 16 to 300 mm2.
June 30, 1976
Specification for Cable Terminations for Electrical Equipment
Specifies dimensions for cable terminations (configuraton of cores within terminal enclosure) for 3 and 4 core 600/1000 V and 3 core 1900/3300 V cables with solid and stranded aluminium conductors of...

References

Advertisement