CSA - C22.2 NO. 184-M1988

Solid-State Lighting Controls

inactive
Organization: CSA
Publication Date: 1 July 1988
Status: inactive
Page Count: 34
scope:

This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits

(a) for the control of incandescent lamps; and

(b) for the control of fluorescent, HID, ballasted, and similar lamps intended for installation in accordance with the Rules of the Canadian Electrical Code Part I.

This Standard applies to controls intended for

(a) use in installations as a flush-mounted device;

(b) use in installations as a surface-mounted device;

(c) use as a table-mounted unit to which portable luminaire(s) can be temporarily connected;

(d) use in installations or devices where controls form, or are part of, a whole system;

(e) installation in a lamp holder;

(f) permanent installation in the supply line of a lamp;

(g) direct plug-in devices; or

(h) other similar applications.

Limitations

This Standard does not apply to variable resistor and variable transformer-type controls.

Document History

February 1, 2015
Solid-state lighting controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits a) for the control of...
January 1, 2015
Solid-state dimming controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits a) for the control of...
January 1, 2015
Solid-state dimming controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits a) for the control of...
January 1, 2015
Solid-state lighting controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits a) for the control of...
December 1, 2012
Solid-state lighting controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits (a) for the control of...
July 1, 1988
Solid-State Lighting Controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits (a) for the control of...
C22.2 NO. 184-M1988
July 1, 1988
Solid-State Lighting Controls
This Standard applies to solid-state lighting controls rated at 600 V and less, with or without an integral switching (disconnecting) device, designed to be used in circuits (a) for the control of...
Advertisement