ETSI - TS 101 823-4-2
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 4: Extension for Home Environment; Sub-Part 4: Test Suite Structure and Test Purposes (TSS&TP) Specification
| Organization: | ETSI |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) layer; Extension for Home Environment [3].
The objective of the present document is to provide a basis for conformance tests for BRAN HIPERLAN type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERLAN type 2 equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [13] and ISO/IEC 9646-2 [14]) as well as the ETSI rules for conformance testing (ETS 300 406 [12]) are used as a basis for the test methodology.
Document History