DIN EN 3543
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in heat and corrosion resisting steel, passivated; classification: 1100 MPa (at ambient temperature)/425 °C; German version EN 3543:1997
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 3543
March 1, 1997
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in heat and corrosion resisting steel, passivated; classification: 1100 MPa (at ambient temperature)/425 °C; German version EN 3543:1997
A description is not available for this item.