NAVY - MIL-I-85112

INDICATOR SET, VERTICAL SCALE

active
Organization: NAVY
Publication Date: 31 July 1978
Status: active
Page Count: 46
scope:

The equipment covered by this specification is a tape type vertical scale indicator set for engine performance indication.

The indicator set covered by this specification shall consist of one each of the following dual indicators:

Type Designation Indicator EHU-41/A Indicator, Exhaust Gas Temperature (EGT) ERU-20/A Indicator, Electrical Tachometer (RPM) EFU-45/A Indicator, Rate of Fuel Flow (FF)

The indicator set shall operate from inputs from the associated equipment listed in 3.3.19.

intended Use:

The indicator set covered by this specification is intended for use in A6A or A6E aircraft powered by two Pratt & Whitney J52-P-6 or J52-P-8 turbojet engines.

Document History

October 16, 1996
INDICATOR SET, VERTICAL SCALE
A description is not available for this item.
MIL-I-85112
July 31, 1978
INDICATOR SET, VERTICAL SCALE
The equipment covered by this specification is a tape type vertical scale indicator set for engine performance indication. The indicator set covered by this specification shall consist of one each...

References

Advertisement