SNZ - AS/NZS 61000.3.12
Electromagnetic compatibility (EMC) Part 3.12: Limits.Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current greater than 16 A and less than or equal to 75 A per phase
inactive
| Organization: | SNZ |
| Publication Date: | 25 August 2006 |
| Status: | inactive |
| Page Count: | 32 |
Document History
June 9, 2023
Electromagnetic compatibility (EMC) Part 3.12: Limits – Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current > 16 A and ≤ 75 A per phase
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and...
June 27, 2013
Electromagnetic compatibility (EMC) Part 3.12: Limits – Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current >16 A and ≤75 A per phase
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. The limits given in this International Standard are applicable to electrical and...
AS/NZS 61000.3.12
August 25, 2006
Electromagnetic compatibility (EMC) Part 3.12: Limits.Limits for harmonic currents produced by equipment connected to public low-voltage systems with input current greater than 16 A and less than or equal to 75 A per phase
A description is not available for this item.