DS/TBR 14/A1

Business TeleCommunications (BTC); 64 kbit/s digital unrestricted leased line with octet integrity (D64U); Attachment requirement for terminal equipment interface

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Lines, connections and circuits): 33.040.50
scope:

This amendment to TBR 14 (1994) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This amendment changes TBR 14 (1994) as described below: The connector type specified, conforming to ISO/IEC 10173 (1991), cannot be manufactured. Since a standardized connector is not available, the terminal equipment is required to provide either a point for connection of solid conductors, or solid conductors themselves. In order to allow connection to be made using other methods, the TE is permitted to be supplied with other connection schemes (e.g. connectors).

Document History

DS/TBR 14/A1
July 8, 1999
Business TeleCommunications (BTC); 64 kbit/s digital unrestricted leased line with octet integrity (D64U); Attachment requirement for terminal equipment interface
This amendment to TBR 14 (1994) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This amendment changes...
March 15, 1995
Business Tele Communications (BTC) - 64 kbit/s digital unrestricted leased line with octet integrity (D64U) - Attachment requirements for terminal equipment interface
This TBR specifies the attachment requirements and corresponding test principles for a terminal equipment interface for connection to the network termination points of ONP 64 kbit/S digital...
Advertisement