ETSI - PRETS 300 391-3

Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1 Part 3: Conformance Test Specification (CTS)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 21
scope:

This final draft European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of advanced Dual Tone Multi Frequency (DTMF) devices and Authenticating Entities (AEs) with ETS 300 391-1 [1] and ETS 300 391-2 [2].

In particular, the following issues are considered:

- test suite and test purposes;

- test methods and configurations;

- test steps and test cases.

The Tree and Tabular Combined Notation (TTCN) description of test cases is outside the scope of this ETS. However, the TTCN description may be part of the CTSs of the overall Universal Personal Telecommunication (UPT) protocol specifications.

A partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma is not identified as applicable for this CTS.

The conformance testing methodology and framework used in this ETS is given in ISO/IEC 9646 [4].

Document History

January 1, 1995
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1; Part 3: Conformance Test Specification (CTS)
A description is not available for this item.
PRETS 300 391-3
January 1, 1995
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1 Part 3: Conformance Test Specification (CTS)
This final draft European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of advanced Dual Tone...
January 1, 1994
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1 Part 3: Conformance Test Specification (CTS)
This draft European Telecommunication Standard (ETS) provides a Conformance Test Specification (CTS) specifying the tests which are necessary to verify the conformance of advanced Dual Tone Multi...

References

Advertisement