BSI - BS 5131-3.1
Methods of Test for Footwear and Footwear Materials - Part 3: Uppers, Textiles and Threads - Section 3.1 Strength of Upper Materials and Lining Materials at Right Angles to Stitch Perforations
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 1991 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Footwear): | 61.060 |
scope:
Method for measuring the strength of an upper or lining material at the stitch line when made into a normal seam.
Document History
BS 5131-3.1
January 31, 1991
Methods of Test for Footwear and Footwear Materials - Part 3: Uppers, Textiles and Threads - Section 3.1 Strength of Upper Materials and Lining Materials at Right Angles to Stitch Perforations
Method for measuring the strength of an upper or lining material at the stitch line when made into a normal seam.
August 15, 1976
Methods of test. Footwear and footwear materials. Uppers, textiles and threads. Strength of upper materials at right angles to stitch perforations
Applicable to all upper materials less than 3.0 mm thick.