DLA - SMD-5962-88639 REV B

MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 June 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT573 Octal transparent latch with three-state outputs, TTL compatible 02 54FCT573A Octal transparent latch with three-state outputs, TTL compatible

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range 2/ - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Output voltage range 2/- - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input diode current (IIK) - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - ±100 mA Power dissipation (PD) 3/ - - - - - - - - - - - - 500 mW Thermal resistance (θJC) - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - +300°C

Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum logic low voltage (VIL)- - - - - - - - - - 0.8 V dc Minimum logic high voltage (VIH) - - - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - −55°C to +125°C Minimum setup time, high or low (Dn to LE) (ts)- - 2.0 ns Minimum hold time, high or low (Dn to LE) (th) - - 1.5 ns Minimum LE pulse width, high or low (tw) - - - - - 6.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 28, 2022
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 25, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
January 27, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 6, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 11, 2006
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-88639 REV B
June 19, 1992
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 11, 1991
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1988
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL TRANSPARENT LATCH WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement