MODUK - DTD-5010A

Plate of Aluminium - Copper - Magnesium - Silicon - Manganese Alloy (Solution Treated and Aged at Room Temperature) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) (06.71)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1971
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Ministry of Defence (Aviation Supply) to meet a requirement not covered by an existing British Standard for aerospace material.

This specification covers plate, including that which has been forged as an intermediate operation, which is finished by hot or cold rolling. It does not cover forged plate.

Document History

DTD-5010A
January 1, 1971
Plate of Aluminium - Copper - Magnesium - Silicon - Manganese Alloy (Solution Treated and Aged at Room Temperature) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) (06.71)
This specification is one of a series issued by the Ministry of Defence (Aviation Supply) to meet a requirement not covered by an existing British Standard for aerospace material. This specification...
Advertisement