SN - NS-EN 3052:1993

Aerospace series - Bolts, normal hexagonal head, close tolerance, normal shank, short thread, in heat and corrosion resisting steel,passivated - Classification: 1 100 MPa (at ambient temperature/ 425 degrees Celcius

inactive, Most Current
Organization: SN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 3052:1993
March 1, 1994
Aerospace series - Bolts, normal hexagonal head, close tolerance, normal shank, short thread, in heat and corrosion resisting steel,passivated - Classification: 1 100 MPa (at ambient temperature/ 425 degrees Celcius
A description is not available for this item.
Advertisement