NPFC - MIL-C-49206

CONTROL, COMMUNICATIONS MODE SELECTOR, CMSC, C-10377( )/GTC

inactive
Buy Now
Organization: NPFC
Publication Date: 7 May 1980
Status: inactive
Page Count: 64
scope:

This specification covers the Communications Mode Selector Control, CMSC, C-10377()/GTC which is a tactical, ruggedized applique device which interfaces the TSEC/KY-57 with remote wire-line users, local data users and local handsets. It provides for automatic mode switching of the TSEC/KY-57 and for proper routing of received data to the appropriate user interface using a half duplex link configuration. (See 6.7)

intended Use:

The CMSC shall be used where an interface control unit is required to control a TSEC/KY-57 with data supplied from a local or remote wireline user and to route data to a proper interface point.

Document History

December 21, 1998
CONTROL, COMMUNICATIONS MODE SELECTOR, CMSC, C-10377( )/GTC
A description is not available for this item.
March 29, 1996
CONTROL, COMMUNICATIONS MODE SELECTOR, CMSC, C-10377( )/GTC
A description is not available for this item.
CONTROL, COMMUNICATIONS MODE SELECTOR, CMSC, C-10377( )/GTC
A description is not available for this item.
MIL-C-49206
May 7, 1980
CONTROL, COMMUNICATIONS MODE SELECTOR, CMSC, C-10377( )/GTC
This specification covers the Communications Mode Selector Control, CMSC, C-10377()/GTC which is a tactical, ruggedized applique device which interfaces the TSEC/KY-57 with remote wire-line users,...

References

Advertisement