BSI - BS 3900-A8

Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A8: Methods of Test for Flash/No Flash (Closed Cup Equilibrium Method)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 1986
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

Method for testing whether the flashpoint of a sample of paint, or of petroleum or a related product, is below a selected value in the temperature range 5° to 65° using alternative closed cups including Abel, Abel-Pensky, Pensky-Martens and Tag by reference to various national standards. (See BS 3900-A9, A13 and A14).

Document History

BS 3900-A8
February 28, 1986
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A8: Methods of Test for Flash/No Flash (Closed Cup Equilibrium Method)
Method for testing whether the flashpoint of a sample of paint, or of petroleum or a related product, is below a selected value in the temperature range 5° to 65° using alternative closed cups...
February 27, 1976
Methods of test for paints. Tests on liquid paints (excluding chemical tests). Determination of the danger classification by flashpoint (closed cup method)
A description is not available for this item.

References

Advertisement