ISO 6978-1

Natural Gas - Determination of Mercury - Part 1: Sampling of mercury by chemisorption on iodine

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2003
Status: active
Page Count: 24
ICS Code (Natural gas): 75.060
scope:

This part of ISO 6978 specifies a method for the determination of total mercury content in natural gas using a sampling method at pressures up to 40 MPa by chemisorption on iodine-impregnated silica gel. This sampling method is suitable for the determination of mercury contents within the range of 0,1 μg/m3 to 5 000 μg/m3 in natural gas. This method is applicable to sampled gas volumes containing less than 20 mg hydrogen sulfide (absolute content) and less than a total liquid hydrocarbon condensate of 10 g/m3 under the sampling conditions. The collected mercury is determined by measuring the absorbance or fluorescence of mercury vapour at 253,7 nm.

NOTE ISO 6978-2 gives a sampling method suitable for the determination of mercury content of pipeline natural gas by amalgamation of mercury on gold/platinum alloy thread at atmospheric pressure for the range of mercury from 0,01 μg/m3 to 100 μg/m3 and for sampling at high pressure (up to 8 MPa) from 0,001 μg/m3 to 1 μg/m3.

Document History

ISO 6978-1
October 15, 2003
Natural Gas - Determination of Mercury - Part 1: Sampling of mercury by chemisorption on iodine
This part of ISO 6978 specifies a method for the determination of total mercury content in natural gas using a sampling method at pressures up to 40 MPa by chemisorption on iodine-impregnated silica...
January 1, 1992
Natural Gas - Determination of Mercury
A description is not available for this item.

References

Advertisement