FORD - WSK-M2P153-A5

PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 H SALT SPRAY

inactive
Organization: FORD
Publication Date: 8 September 2000
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define the performance requirements for thick and medium film paints used on visible passenger car/commercial vehicle chassis components. WSK-M2P153-A1 For parts requiring minimal corrosion resistance or functional requirements. WSK-M2P153-A2 For parts requiring extra-light corrosion resistance or functional requirements. WSK-M2P153-A3 For parts requiring light-moderate corrosion resistance or functional requirements. WSK-M2P153-A4 For parts requiring moderate corrosion resistance or functional requirements. WSK-M2P153-A5 For parts requiring severe corrosion resistance or long-time functional requirements. WSK-M2P153-A6 For parts requiring extra-severe corrosion resistance or extra long-time functional requirements.

Document History

September 10, 2008
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for thick and medium film paints used on visible passenger car/commercial vehicle chassis components.
August 21, 2003
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 H SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for thick and medium film paints used on visible passenger car/commercial vehicle chassis components.
WSK-M2P153-A5
September 8, 2000
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 H SALT SPRAY
1. SCOPE These specifications define the performance requirements for thick and medium film paints used on visible passenger car/commercial vehicle chassis components. WSK-M2P153-A1 For parts...
January 24, 1997
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 H SALT SPRAY
1. SCOPE These specifications define the performance requirements for thick and medium film paints used on visible passenger car/commercial vehicle chassis components. WSK-M2P153-A1 For parts...
January 1, 1990
PAINT PERFORMANCE, CHASSIS, LOW LEVEL VISIBLE, 240 H SALT SPRAY
A description is not available for this item.

References

Advertisement