DLA - SMD-5962-88594 REV B
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 4 STATIC RAM (SRAM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 October 1991 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The Complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.6) 256 × 4 CMOS static RAM 15 ns 02 (See 6.6) 256 × 4 CMOS static RAM 35 ns 03 (See 6.6) 256 × 4 CMOS static RAM 25 ns
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package W D-7 (22-lead, 1.111" ×.410" × .225"), dual-in-line package X C-3 (24-terminal, .410" × .410" × .100"), square chip carrier package
Supply voltage to ground potential - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs- - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Output current into outputs (low)- - - - - - - - - - 20 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 495. mW 1/ Lead temperature .(soldering, 10 seconds) - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases W, X, and K - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Latchup current- - - - - - - - - - - - - - - - - - - >200 mA
Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - 2.1 V dc Maximum low level input voltage (VIL)- - - - - 0.8 V dc Case operating temperature range (TC)- - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History