NPFC - A-A-59604

TEST SET, RADIO FREQUENCY POWER (50 MHZ TO 40 GHZ)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 12 July 2004
Status: active
Page Count: 6
scope:

This commercial item description describes the minimum requirements for a Radio Frequency Power Test Set, which consists of a dual channel radio frequency (RF) power meter, sensors, and applicable accessories. The equipment, as described in this CID, has a minimum frequency range of 50 MHz to 40 GHz and will be used for measuring RF average power over selected frequencies. Sensors supplied with the test set have a minimum frequency range of 50 MHz to 18 GHz. This CID is meant as a minimum requirement for the power meter in which only those manufacturers that meet or surpass the following requirements are supplied per this CID.

Document History

April 5, 2022
Test Set, Radio Frequency Power (50 MHZ to 40 GHZ)
A description is not available for this item.
March 20, 2017
Test Set, Radio Frequency Power (50 MHZ to 40 GHZ)
A description is not available for this item.
March 29, 2012
Test Set, Radio Frequency Power (50 MHZ to 40 GHZ)
This commercial item description describes the minimum requirements for a Radio Frequency Power Test Set, which consists of a dual channel radio frequency (RF) power meter, sensors, and applicable...
A-A-59604
July 12, 2004
TEST SET, RADIO FREQUENCY POWER (50 MHZ TO 40 GHZ)
This commercial item description describes the minimum requirements for a Radio Frequency Power Test Set, which consists of a dual channel radio frequency (RF) power meter, sensors, and applicable...

References

Advertisement