CENELEC - EN 60317-2

Specifications for Particular Types of Winding Wires - Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer

inactive
Organization: CENELEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

October 1, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may...
January 1, 1994
Specifications for Particular Types of Winding Wires Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer
A description is not available for this item.
EN 60317-2
January 1, 1994
Specifications for Particular Types of Winding Wires - Part 2: Solderable Polyurethane Enamelled Round Copper Wire, Class 130, with a Bonding Layer
A description is not available for this item.
Advertisement