ASD-STAN PREN 3120

Aerospace series Titanium alloy TI-P64003 Cold worked and stress relieved Seamless tube for pressure systems 4 mm Less than or equal to D Less than or equal to 51 mm 690 MPa Less than or equal to Rm Less than or equal to 1 030 MPa

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2005
Status: active
Page Count: 5
scope:

This standard specifies the requirements relating to:

Titanium alloy TI-P64003

Cold worked and stress relieved

Seamless tube for pressure systems

4 mm ≤ D ≤ 51 mm

690 MPa ≤ Rm ≤ 1 030 MPa

for aerospace applications.

Document History

ASD-STAN PREN 3120
October 1, 2005
Aerospace series Titanium alloy TI-P64003 Cold worked and stress relieved Seamless tube for pressure systems 4 mm Less than or equal to D Less than or equal to 51 mm 690 MPa Less than or equal to Rm Less than or equal to 1 030 MPa
This standard specifies the requirements relating to: Titanium alloy TI-P64003 Cold worked and stress relieved Seamless tube for pressure systems 4 mm ≤ D ≤ 51 mm 690 MPa ≤ Rm ≤ 1 030 MPa for...
April 1, 1999
Aerospace Series Titanium Alloy TI-P64003 Cold Worked and Stress Relieved Seamless Tube for Pressure Systems 4 mm Less Than or Equal to D Less Than or Equal to 51 mm
A description is not available for this item.
May 1, 1996
Aerospace Series Titanium Alloy TI-P64003 Cold Worked and Stress Relieved Seamless Tube for Pressure Systems 4 mm Less Than or Equal to D Less Than or Equal to 51 mm 690 MPa Less Than or Equal to Rm Less Than or Equal to 1 030 MPa
A description is not available for this item.
January 1, 1988
Aerospace Series Titanium Alloy TI-P69 Cold Worked and Stress Relieved 690 Less Than or Equal to Rm Less Than or Equal to 1030 MPa Seamless Tube for Pressure System D Less Than or Equal to 50 mm Issue P 1
A description is not available for this item.

References

Advertisement