DS/EN 300674-2-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band - Part 2: Harmonized EN under article 3.2 of the R&TTE Directive - Sub-part 2: Requirements for the On-Board Unit (OBU)

active, Most Current
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to Road Transport Traffic and Telematics (RTTT) systems: - with a Radio Frequency (RF) output connection and specified antenna or with an integral antenna; - for data transmission only; - operating on radio frequencies in the 5,725 GHz to 5,875 GHz Industrial, Scientific and Medical (ISM) frequency band.

Document History

DS/EN 300674-2-2 V1.1.1
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band - Part 2: Harmonized EN under article 3.2 of the R&TTE Directive - Sub-part 2: Requirements for the On-Board Unit (OBU)
The present document applies to Road Transport Traffic and Telematics (RTTT) systems: - with a Radio Frequency (RF) output connection and specified antenna or with an integral antenna; - for data...
Advertisement