DS/IEC 115-3-1

Fixed resistors - Part 3-1: Wirewound resistors Type 1 - Detail specification

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard relates to fixed wirewound resistors Type 1, wi th rated dissipation not exceeding 2 W, having fadial and ax ial termination or terminations at one end, and inteded for use in telecommunication equipment and in electronic devices employing similar techniques.

Document History

DS/IEC 115-3-1
Fixed resistors - Part 3-1: Wirewound resistors Type 1 - Detail specification
The standard relates to fixed wirewound resistors Type 1, wi th rated dissipation not exceeding 2 W, having fadial and ax ial termination or terminations at one end, and inteded for use in...
Advertisement