DS/HD 633 S1

Test on oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV

active, Most Current
Organization: DS
Publication Date: 22 April 1998
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

HD 633 applies to tests on radial field, oil-filled, paper-insulated metal-sheated cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa (3.0 bar) inclusive , a maximum static pressure of not more than 800 kPa (8.0 bar) and a minimum transient pressure of not less than 20 kPa (0.2 bar). (The quoted pressures are above atmospheric pressure).

Document History

DS/HD 633 S1
April 22, 1998
Test on oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
HD 633 applies to tests on radial field, oil-filled, paper-insulated metal-sheated cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa...
Advertisement