FORD WSS-M2P177-B1

PAINT PERFORMANCE, CHASSIS, MODERATE VISIBILITY, 10 CYCLE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 March 2006
Status: inactive
Page Count: 3
scope:

These specifications define the minimum performance requirements for a protective finish for chassis components. These components are generally not top coated at the assembly plant.

APPLICATION

These specifications were originally released for chassis components that do not experience continuous operating temperatures above 121°C (250 °F) and which receive a minimal amount of direct ultraviolet exposure. Where temperature exceeds 121 °C, a high temperature paint system should be considered. In applications where prolonged exposure to UV light is expected, epoxy resins should not be used.

These specifications are not intended to limit the coating to any specific material or process, but instead define the performance of the system.

Document History

April 20, 2011
PAINT PERFORMANCE, CHASSIS, MODERATE VISIBILITY, 10 CYCLE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum performance requirements for a protective finish for chassis components. These components are generally not top coated at the assembly plant.
FORD WSS-M2P177-B1
March 7, 2006
PAINT PERFORMANCE, CHASSIS, MODERATE VISIBILITY, 10 CYCLE RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum performance requirements for a protective finish for chassis components. These components are generally not top coated at the assembly plant. APPLICATION These...

References

Advertisement