IEC 60092-502

Electrical Installations in Ships - Part 502: Tankers - Special Features

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 1999
Status: active
Page Count: 50
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 deals with the electrical installations in tankers carrying liquids which are flammable, either inherently, or due to their reaction with other substances, or flammable liquefied gases.

The requirements in other parts of IEC 60092 also apply to tankers, unless otherwise mentioned in this standard.

Document History

IEC 60092-502
February 1, 1999
Electrical Installations in Ships - Part 502: Tankers - Special Features
This part of IEC 60092 deals with the electrical installations in tankers carrying liquids which are flammable, either inherently, or due to their reaction with other substances, or flammable...
January 1, 1994
Electrical Installations in Ships - Part 502: Tankers - Special Features
A description is not available for this item.

References

Advertisement