CEN - EN ISO 527-2

Plastics - Determination of Tensile Properties - Part 2: Test Conditions for Moulding and Extrusion Plastics

inactive
Organization: CEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 25
ICS Code (Plastics): 83.080
scope:

This part of ISO 527 specifies the test conditions for determining the tensile properties of moulding and extrusion plastics, based upon the general principles given in ISO 527-1.

The methods are selectively suitable for use with the following range of materials:

- rigid and semirigid thermoplastics moulding, extrusion and cast materials, including compounds filled and reinforced by eng. short fibres, small rods, plates or granules but excluding textile fibres (see ISO 527-4 and ISO 527-5) in addition to unfilled types;

- rigid and semirigid thermosetting moulding and cast materials, including filled and reinforced compounds but excluding textile fibres as reinforcement (see ISO 527-4 and ISO 527-5);

- thermotropic liquid crystal polymers.

The methods are not suitable for use with materials reinforced by textile fibres (see ISO 527-4 and ISO 527-51, with rigid cellular materials or sandwich structures containing cellular material.

The methods are applied using specimens which may be either moulded to the chosen dimensions or machined, cut or punched from injection- or compression-moulded plates. The multipurpose test specimen is preferred (see ISO 3167:1993, Plastics - Multipurpose test specimens).

Document History

February 1, 2012
Plastics - Determination of tensile properties - Part 2: Test conditions for moulding and extrusion plastics
This part of ISO 527 specifies the test conditions for determining the tensile properties of moulding and extrusion plastics, based upon the general principles given in ISO 527‑1. The methods are...
EN ISO 527-2
May 1, 1996
Plastics - Determination of Tensile Properties - Part 2: Test Conditions for Moulding and Extrusion Plastics
This part of ISO 527 specifies the test conditions for determining the tensile properties of moulding and extrusion plastics, based upon the general principles given in ISO 527-1. The methods are...

References

Advertisement