DS/EN 61557-7

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence

inactive
Organization: DS
Publication Date: 14 August 1997
Status: inactive
Page Count: 15
ICS Code (Electrical and electronic testing): 19.080
scope:

This part of IEC 1557 specifies the requirements for measuring equipment applied to testing the phase sequence in three-phase distribution systems. Indication of the phase sequence may be mechanical, visual and/or audible. This part of IEC 1557 does not apply to ancillary measuring equipment for other quantities, for example voltage testers comprising an additional phase sequence indicator. It does not apply to monitoring relays.

Document History

April 4, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 7: Phase sequence
This part of IEC 61557 specifies the requirements for measuring equipment applied to testing the phase sequence in three-phase distribution systems. Indication of the phase sequence may be...
DS/EN 61557-7
August 14, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
This part of IEC 1557 specifies the requirements for measuring equipment applied to testing the phase sequence in three-phase distribution systems. Indication of the phase sequence may be mechanical,...
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 7: Phase sequence
This part of IEC 61557 specifies the requirements for measuring equipment applied to testing the phase sequence in three-phase distribution systems. Indication of the phase sequence may be...
Advertisement