ISO 4301-1

Cranes and Lifting Appliances - Classification - Part 1: General Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1986
Status: inactive
Page Count: 6
ICS Code (Lifting appliances in general): 53.020.01
scope:

Scope and field of application

This part of IS0 4301 establishes a general classification of cranes based on the number of operating cycles to be carried out during the expected life of the crane and a load spectrum factor which represents a nominal state of loading.

This part of IS0 4301 does not imply that the same method of stress calculation or testing will apply to all types of lifting appliances which come within the scope of ISO/TC 96.

Document History

July 1, 2016
Cranes - Classification - Part 1: General
This part of ISO 4301 establishes a general classification of cranes and mechanisms based on the service conditions, mainly expressed by the following: — the total number of working cycles to be...
ISO 4301-1
January 1, 1986
Cranes and Lifting Appliances - Classification - Part 1: General Second Edition
Scope and field of application This part of IS0 4301 establishes a general classification of cranes based on the number of operating cycles to be carried out during the expected life of the crane...

References

Advertisement