IEC 61558-2-7

Safety of Power Transformers, Power Supply Units and Similar - Part 2: Particular Requirements for Transformers for Toys

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1997
Status: inactive
Page Count: 38
ICS Code (Transformers. Reactors): 29.180
scope:

Replacement:

This part 2 of IEC 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V a.c. or 33 V ripple-free d.c. and a rated output not exceeding 200 VA and a rated output current not exceeding 10 A.

This standard does not in general take into account playing with the transformer by children.

Document History

June 1, 2023
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-7: Particular requirements and tests for transformers and power supply units for toys
This part of IEC 61558 deals with the safety of transformers for toys and power supply units incorporating transformers for toys. Transformers for toys incorporating electronic circuits are also...
January 1, 2007
Safety of power transformers, power supplies, reactors and similar products – Part 2-7: Particular requirements and tests for transformers and power supplies for toys
Replacement: This part 2 of IEC 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V...
IEC 61558-2-7
February 1, 1997
Safety of Power Transformers, Power Supply Units and Similar - Part 2: Particular Requirements for Transformers for Toys
Replacement: This part 2 of IEC 61558 applies to transformers for toys having a rated supply voltage not exceeding 250 V a.c., a rated frequency of 50/60 Hz, a rated output voltage not exceeding 24 V...

References

Advertisement