ASD-STAN - PREN 2794-004

Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 21 mm Product Standard

inactive
Organization: ASD-STAN
Publication Date: 30 June 1994
Status: inactive
Page Count: 5

Document History

June 30, 2012
Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A Part 004: UNC thread terminals Product standard
This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 20 A to 25 A, used in aircraft on-board circuits at a temperature...
PREN 2794-004
June 30, 1994
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 21 mm Product Standard
A description is not available for this item.
Advertisement