DS/ISO/IEC ISP 10611-6
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging Part 6: AMH15 MS 94 Access (P7)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of ISO/IEC ISP 10611 covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996 (see also figure 1). These specifications form part of the Common Messaging application functions, as defined in the parts of ISO/IEC ISP 10611, which form a common basis for content type-dependent International Standardized profiles for MHS that will be developed.
Document History