DS/EN 14605

Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB (3) and PB (4))

inactive
Organization: DS
Publication Date: 5 April 2005
Status: inactive
Page Count: 14
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - clothing with liquid-tight or spray-tight connections between different parts of the clothing (type 3: liquid-tight clothing) or (type 4: spray-tight clothing) and, if applicable, with liquid-tight or spray-tight connections to component parts, such as hoods, gloves, boots, visors or respiratory protecive equipment, which may be specified in other European Standards. Such garments are full-body protective clothing, such as one-piece coveralls or two-piece suits, with or without hood or visors, with or without boot-socks or overbooties, with or without gloves.

Document History

May 20, 2009
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
This document specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - Full-body protective clothing with liquid-tight connections...
DS/EN 14605
April 5, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB (3) and PB (4))
This European Standard specifies the minimum requirements for the following types of limited use and reusable chemical protective clothing: - clothing with liquid-tight or spray-tight connections...
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
- delete the last row of table 1 (reference to EN 14325, clause 4.14) - add, at the end of clause 4.1, the following note: ""If resistance to heat and flame is required, the chemical protective...
Advertisement