IEC 60947-7-2
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment - Section 2: Protective Conductor Terminal Blocks for Copper Conductors; (CENELEC EN 60947-7-2: 1995) (AS 3947.7.2: 1996)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 38 |
Document History
April 1, 2009
Low-voltage switchgear and controlgear – Part 7-2: Ancillary equipment – Protective conductor terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm² (250 kcmil) and for protective conductor terminal blocks with PEN function equal...
July 1, 2002
Low-Voltage Switchgear and Controlgear - Part 7-2: Ancillary Equipment - Protective Conductor Terminal Blocks for Copper Conductors
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm² (250 kcmil) and for protective conductor terminal blocks with PEN function equal...
IEC 60947-7-2
January 1, 1995
Low-Voltage Switchgear and Controlgear Part 7: Ancillary Equipment - Section 2: Protective Conductor Terminal Blocks for Copper Conductors; (CENELEC EN 60947-7-2: 1995) (AS 3947.7.2: 1996)
A description is not available for this item.