DLA - SMD-5962-86028 REV C
MICROCIRCUITS, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 November 1992 |
| Status: | active |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 2911A Microprogram sequencer
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - .770 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Case R - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C DC output current, into inputs - - - - - - - - - - - +30 mA DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0 8.V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exit and qualified military devices that will perform the required function are not available for... View More
Document History