ETSI - TS 101 950
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS); Interoperability Test Specification
| Organization: | ETSI |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 99 |
scope:
The present document contains the test specification for interoperability of the DECT Packet Radio Service (DPRS).
The objective of the present document is to provide a basis to test DECT equipments giving a high probability of inter-operability between different manufacturer's DECT equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6]) as well as the ETSI rules for conformance testing (ETS 300 406 [4]) are used as a basis for the test methodology.
Annex A provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma.
Annex B provides the Protocol Conformance Test Report (PCTR) Proforma.
Document History