FORD WSK-M11P51-A

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM

inactive
Buy Now
Organization: FORD
Publication Date: 11 September 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are protected by either release paper or polymer liner. The tapes may be used in combination with a suitable primer which would be specified separately on the Engineering drawing.

Document History

October 28, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are...
May 6, 2002
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...
FORD WSK-M11P51-A
September 11, 2000
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...
April 29, 1996
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, EMBLEM
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...

References

Advertisement