DLA - SMD-5962-88645 REV A

MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 June 1991
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1553RTMP Remote terminal multi-protocol 1/

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-BC, (84-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-G6, (84-terminal, 1.167" × 1.167" × .135" ), leaded chip carrier with unformed leads Z C-8, (84-terminal, 1.165" × 1.165" × .120"), square chip carrier

Supply voltage range- - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc DC input/dc output voltage range (VIN)- - - - - - - - - - - −0 3. V dc to (VDD+0.3 V dc) Storage temperature range - - - - - - - - - - - - - - - - - −65 C to ±150°C Maximum power dissipation, (PD)2/ - - - - - - - - - - - - - 300 mW Maximum junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case θJC) - - - - - - - - - See MIL-M-38510, appendix C Latchup immunity (ILU)- - - - - - - - - - - - - - - - - - - ±150 mA

Supply voltage (VDD)- - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc DC input voltage- - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VDD Case operating temperature range (Tc) - - - - - - - - - - - −55°C to +125°C Operating frequency (Fo)- - - - - - - - - - - - - - - - - - 12 ±.01% MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 30, 2016
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 24, 2013
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 11, 2007
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 21, 2001
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
A description is not available for this item.
July 25, 2000
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88645 REV A
June 12, 1991
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 13, 1989
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
A description is not available for this item.
Advertisement