ETSI - ETS 300 587- 2
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Interface Principles
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 20 |
Document History
ETS 300 587- 2
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Interface Principles
A description is not available for this item.
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Interface Principles (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based.
The set of fixed equipment...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface; Interface Principles (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based. The set of fixed equipment...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Principles (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based.
The set of fixed equipment...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Principles (GSM 08.02)
This Technical Specification gives the principles on which the detailed interface specifications in the rest of the GSM 08.0X series of Technical Specifications are based.
The set of fixed equipment...