FORD - WSS-M1A351-A2

STEEL, SHEET, COLD ROLLED, TRIP ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 19 August 2002
Status: inactive
Page Count: 8
scope:

1.SCOPE

The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range of 600 to 800 MPa (see para 3.5.1). Appropriate steel making practices are used to generate (primarily) austenite as a dispersed second phase in a ferrite matrix. Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required. (See third note in para 2).

Document History

May 6, 2013
STEEL, SHEET, COLD ROLLED, TRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range of 600 to...
September 30, 2002
STEEL, SHEET, COLD ROLLED, TRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range...
WSS-M1A351-A2
August 19, 2002
STEEL, SHEET, COLD ROLLED, TRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range of...
June 10, 2002
STEEL, SHEET, COLD ROLLED, TRIP
1. SCOPE The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range of...
December 19, 2001
STEEL, SHEET, COLD ROLLED, TRIP
1. SCOPE The materials defined by these specifications are of the cold rolled TRIP (TRansformation Induced Plasticity) type, which includes steel grades with minimum tensile strengths in the range of...

References

Advertisement