DIN EN 2870
Aerospace series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 2870:1996
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 2870
September 1, 1996
Aerospace series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 2870:1996
A description is not available for this item.