ISO/IEC 7816-3

Information Technlogy - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1997
Status: inactive
Page Count: 32
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

November 1, 2006
dentification cards Integrated circuit cards Part 3: Cards with contacts Electrical interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
December 15, 1997
Information Technlogy - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. It also covers signal...
December 15, 1997
Information Technlogy - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
A description is not available for this item.
ISO/IEC 7816-3
December 15, 1997
Information Technlogy - Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols
A description is not available for this item.
January 1, 1989
Identification Cards - Integrated Circuit(s) Cards with Contacts - Part 3: Electronic Signals and Transmission Protocols First Edition; (Amendment 1-1992) (Amendment 2-1994)
A description is not available for this item.
Advertisement