MODUK - DEF STAN 02-747: PART 3
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 3: Nickel Aluminium Bronze Commercial Alloy Ingots and Sand Castings
| Organization: | MODUK |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This NES states the requirements for the physical characteristics, test methods and acceptance standards of cast metal nickel aluminium bronze Commercial Alloy ingots and sand castings. (See Clause 1.1 for applicability.)
Submarines
This NES does not cover the use of the castings for first level systems and castings that may come into contact with sea water. (See Clause 1.1.2a.)
NOTE The material covered by this NES suffers from selective phase corrosion in the presence of sea water, particularly if the material has been weld repaired. More expemsive alloys, ie alloys to NES 747 Part 2, NES 747 Part 4 or NES 824 Part 1 are available for use where severe corrosion cannot be tolerated in sea water systems.
Document History