NPFC - F-C-2916
CAPS, VENT, FUEL STORAGE TANK
| Organization: | NPFC |
| Publication Date: | 12 June 1997 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers four types of fuel storage tank vent caps with screen covered vent openings. The vent cap fits on the vent pipe by means of a threaded inlet or slip-over inlet.
Vent caps covered by this specification shall be of the following types, sizes, and styles as specified (see 6.2).
TYPE Type I - Vapors are directed downward through either two screened outlets or sectionalized outlets. Type II - Vapor recovery vent cap. Vapors are directed upward through a screened circular outlet. Rain is prevented from entering the screened outlet by a rainhood with drain spouts. The cap is equipped with a 0.5-inch (12.7 millimetre (mm)) restricted opening for vapor recovery.
Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 15E2), Naval Construction Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Type III - Vapors are directed upward through a screened circular outlet. Rain is prevented from entering the screened outlet by a rainhood with drain spouts. Type IV - Vapor recovery vent cap. Vapors are directed upward through a screened circular outlet. Rain is prevented from entering the screened outlet by a rainhood with drain spouts. The cap is equipped with a spring loaded pressure vacuum poppet for vapor recovery. SIZE Size 1 - For 1.25-inch (32 mm) pipe size (ips) National Pipe Taper Thread (NPT) vent pipe (size 1 not applicable for type IV cap). Size 2 - For 1.5-inch (40 mm) ips NPT vent pipe (size 2 not applicable for type IV cap). Size 3 - For 2-inch (50 mm) ips NPT vent pipe (size 3 not applicable to all types of caps specified herein). Size 4 - For 3-inch (80 mm) ips NPT vent pipe (size 4 not applicable for type IV cap). STYLE Style A - Threaded inlet. Style B - Slip-over inlet.
intended Use:
The types I and III vent caps are intended for venting of fuel storage tanks where vapor recovery is not required. The type I is intended for venting to the atmosphere and venting downward is... View More
Document History