FORD ESB-M2D356-B

POLYURETHANE (PUR) FOAM, RIGID, 37 KG/M3, FREE OF CHLOROFLUOROCARBONS (CFC)

inactive
Buy Now
Organization: FORD
Publication Date: 10 August 1990
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).

Document History

April 4, 2017
POLYURETHANE (PUR) FOAM, RIGID, 37 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).
January 19, 2010
POLYURETHANE (PUR) FOAM, RIGID, 37 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).
August 23, 2006
POLYURETHANE (PUR) FOAM, RIGID, 37 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).
May 2, 2006
POLYURETHANE (PUR) FOAM, RIGID, 37 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).
August 27, 2004
POLYURETHANE (PUR) FOAM, RIGID, 37 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).
FORD ESB-M2D356-B
August 10, 1990
POLYURETHANE (PUR) FOAM, RIGID, 37 KG/M3, FREE OF CHLOROFLUOROCARBONS (CFC)
1. SCOPE The material defined by this specification is a fast curing, two part, foamed-in-place polyether polyurethane foam. This foam is formulated to be free of chloroflourocarbons (CFC).

References

Advertisement