ETSI - EN 302 426
Electromagnetic compatibility and Radio spectrum Matters (ERM); Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410 MHz, 450 MHz and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 36 |
Document History
EN 302 426
September 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410 MHz, 450 MHz and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive
A description is not available for this item.
May 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410 MHz, 450 MHz and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to cdma450 repeaters using CDMA 1x spread spectrum technology, i.e. band class 5 or band class 11 equipment as defined in TIA-1030 [16] capable of operating in the...
June 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Harmonized EN for CDMA spread spectrum Repeaters operating in the 450 MHz cellular band (CDMA450) and the 410, 450 and 870 MHz PAMR bands (CDMA-PAMR) covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to cdma450 repeaters using CDMA 1x spread spectrum technology, i.e. equipment operating in band class 5 or band class 11 as defined in ANSI/TIA-97-E [4] capable of...