DS/ISO 2234
Packaging - Complete, filled transport packages - Stacking tests using static load
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
The standard specifies a method of making a stacking test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the protection that it offers to its contents when it is subjected to stacking. The test may also be used to investigate performance under particular conditions of loading.
Document History
DS/ISO 2234
January 1, 1986
Packaging - Complete, filled transport packages - Stacking tests using static load
The standard specifies a method of making a stacking test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the...