DLA - SMD-5962-88571

MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 August 1988
Status: inactive
Page Count: 8
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1596 Balanced modulator/demodulator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package I A-2 (10-lead, .370" × .185"), can package

Differential input signal: +VC to −VC - - - - - - - - - - - - - - - - - - +5.0 V dc +VS to −VS - - - - - - - - - - - - - - - - - - ±(5 + IBRe) V dc 1/ Maximum bias current (IB)- - - - - - - - - - - - - - 10 mA Applied voltage (delta V): +VO to +VC - - - - - - - - - - - - - - - - - - - - 30 V dc −VC to +VS - - - - - - - - - - - - - - - - - - - - 30 V dc −VO to +VC - - - - - - - - - - - - - - - - - - - - 30 V dc −VO to −VC - - - - - - - - - - - - - - - - - - - - 30 V dc +VC to −VS - - - - - - - - - - - - - - - - - - - - 30 V dc +VC to +VS - - - - - - - - - - - - - - - - - - - - 30 V dc −VC to −VS - - - - - - - - - - - - - - - - - - - - 30 V dc +VO to −VC - - - - - - - - - - - - - - - - - - - - 30 V dc GA to VB - - - - - - - - - - - - - - - - - - - - - 30 V dc GB to VB - - - - - - - - - - - - - - - - - - - - - 30 V dc Thermal resistance, junction-to-ambient (θJA): Case C- - - - - - - - - - - - - - - - - - - - - - 180°C/W Case I- - - - - - - - - - - - - - - - - - - - - - 200°C/W Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Case storage temperature - - - - - - - - - - - - - - −65°C to +150°C

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 14, 2023
MICROCIRCUIT, LINEAR, BALANCED MODULATOR / DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 4, 2009
MICROCIRCUIT, LINEAR, BALANCED MODULATOR / DEMODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 1994
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88571
August 18, 1988
MICROCIRCUIT, LINEAR, BALANCED MODULATOR/DEMODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement